EN
  • EN
  • DE

DSPIC33FJ256GP506A-I/PT

Part No DSPIC33FJ256GP506A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 256KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773560-DSPIC33FJ256GP506A-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ256GP506
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP506A-I/PT CAD Model

Description

Product Overview: DSPIC33FJ256GP506A-I/PT

The DSPIC33FJ256GP506A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed for applications requiring a seamless blend of computational power and precise control. This DSC is part of the dsPIC33F family and offers an optimal solution for advanced algorithms in motor control, digital power supplies, and embedded control applications.

Key Features

  • Core Performance: The DSPIC33FJ256GP506A-I/PT boasts a maximum speed of 40 MIPS (Million Instructions Per Second), providing the computational capabilities needed for complex algorithms and signal processing tasks.
  • Program Memory: It comes with 256 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: With 30 KB of RAM, this DSC has sufficient memory for real-time data buffering and manipulation.
  • Peripheral Features: A rich set of peripherals including UART, SPI, I2C modules for communication, PWM outputs for motor control, and ADC inputs for analog signal processing enhances the flexibility and functionality of the device.
  • Robust Timers: The inclusion of 16-bit and 32-bit timers support complex timing operations and allow for precise event management.
  • Enhanced Power Management: The device features power-saving modes such as Doze, Idle, and Sleep modes, which help in reducing power consumption for energy-sensitive applications.

Package and Temperature Range

The DSPIC33FJ256GP506A-I/PT comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

This DSC is ideal for a wide range of applications, including:

  • Advanced Motor Control Systems
  • Digital Power Conversion
  • Embedded Controllers
  • Industrial Automation Systems
  • Automotive and Transportation
  • Internet of Things (IoT) Devices

Overall, the DSPIC33FJ256GP506A-I/PT by Microchip Technology provides a powerful, versatile, and reliable solution for designers looking to elevate their embedded systems with advanced signal processing and control capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9866 $55.9464
9+ $11.4762 $103.2858
14+ $11.1175 $155.6450
19+ $10.7589 $204.4191
25+ $10.4003 $260.0075
33+ $9.3244 $307.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess