EN
  • EN
  • DE

HMC565

Part No HMC565
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 6 - 20 GHz | IC RF AMP VSAT 6GHZ-20GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 6GHz ~ 20GHz
P1dB 10dBm
Gain 23dB
Noise Figure 2.5dB
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 53mA
Test Frequency 12GHz ~ 20GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC565
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181408-HMC565
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC565 CAD Model

Description

The HMC565 is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the 6 GHz to 18 GHz frequency range, making it an ideal choice for a wide array of applications, including Electronic Warfare (EW), Electronic Countermeasures (ECM), radar systems, and communication systems that require wideband support and low noise figure.

Key Features

  • Frequency Range: The HMC565 operates effectively across a broad spectrum from 6 GHz to 18 GHz, ensuring its compatibility with various high-frequency applications.
  • Low Noise Figure: With a low noise figure of typically 2.5 dB, this LNA provides excellent sensitivity for signal reception.
  • High Gain: It offers a high gain of 14 dB which ensures amplified signals without significant loss of quality.
  • Output Power: The HMC565 delivers +18 dBm of output IP3, which translates to a robust and clear signal amplification, suitable for demanding environments.
  • Supply Voltage: The LNA operates on a supply voltage of +3 to +6 V, offering flexibility in various circuit designs.
  • Compact Package: It comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the HMC565 allows it to be used across multiple high-frequency applications. Its robust design and performance make it suitable for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Communication and radar systems
  • EW and ECM systems

Conclusion

The HMC565 from Analog Devices Inc. stands out as a highly capable LNA that offers exceptional performance in a range of demanding applications. Its combination of a low noise figure, high gain, and wide operational bandwidth packaged in a small form factor makes it a top choice for designers looking to enhance their high-frequency signal chains.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3767 $64.3767
3+ $52.8220 $158.4660
4+ $51.1713 $204.6852
5+ $49.5206 $247.6030
7+ $47.8699 $335.0893
9+ $42.9179 $386.2611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,775 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess