EN
  • EN
  • DE

TMP411AQDGKRQ1

Part No TMP411AQDGKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local Temperature Sensor With N-Factor and Series Resistance Correction
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -40°C ~ 125°C
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1270809-TMP411AQDGKRQ1
Manufacturer Homepage www.ti.com
Family Name TMP411-Q1
Introduction Date December 18, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP411AQDGKRQ1 CAD Model

Description

Product Overview: TMP411AQDGKRQ1 from Texas Instruments

The TMP411AQDGKRQ1 is a sophisticated temperature monitoring device designed by Texas Instruments, specifically engineered to cater to the demanding requirements of automotive and industrial applications. This high-precision temperature sensor integrates advanced features to deliver reliable performance in a variety of challenging environments.

Key Features

  • High Accuracy: The device offers exceptional temperature accuracy, making it ideal for critical applications where precise temperature readings are essential.
  • Remote and Local Temperature Sensing: TMP411AQDGKRQ1 is capable of measuring both its own temperature and the temperature of a remote diode, allowing for dual temperature monitoring within a system.
  • Programmable Alert Function: It includes a programmable alert function which can trigger an alert or interrupt when temperatures exceed user-defined limits, enhancing system safety and reliability.
  • Wide Temperature Range: This sensor operates effectively over a broad temperature range, accommodating the extreme conditions often encountered in automotive and industrial settings.
  • Low Power Consumption: Designed to be energy-efficient, the TMP411AQDGKRQ1 helps in reducing the overall power consumption of the system it is integrated into.

Applications

With its robust design and high accuracy, the TMP411AQDGKRQ1 is well-suited for a variety of applications, including:

  • Automotive systems, such as engine control units and battery management systems
  • Industrial equipment monitoring
  • Environmental control systems
  • Telecommunications equipment
  • Computer and server systems

Package and Availability

The TMP411AQDGKRQ1 comes in a compact 8-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications. The package is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments ensures availability and support for this temperature sensor, providing comprehensive technical documentation and customer support.

In summary, the TMP411AQDGKRQ1 from Texas Instruments stands out as a reliable and precise temperature sensing solution, ready to meet the stringent demands of modern automotive and industrial applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8467 $55.4010
70+ $1.5153 $106.0710
105+ $1.4679 $154.1295
145+ $1.4206 $205.9870
185+ $1.3732 $254.0420
245+ $1.2312 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,374 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess