EN
  • EN
  • DE

DSPIC33FJ06GS202-I/MM

Part No DSPIC33FJ06GS202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b; D/A 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Part Number Series DSPIC33FJ06GS202
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802362-DSPIC33FJ06GS202-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS202-I/MM CAD Model

Description

dSPIC33FJ06GS202-I/MM Digital Signal Controller

The dSPIC33FJ06GS202-I/MM is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to deliver the performance of a digital signal processor (DSP) with the simplicity and ease-of-use of a microcontroller (MCU). This powerful DSC is ideal for a variety of applications that require sophisticated control algorithms and signal processing capabilities, such as power supplies, motor control, lighting systems, and industrial automation.

Key Features:

  • High-Performance DSC Core: The dSPIC33FJ06GS202-I/MM features a 16-bit architecture with a maximum operating frequency of 40 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Ample Memory: Equipped with 6 KB of Flash memory and 1 KB of RAM, this DSC allows for efficient code storage and data handling without compromising performance.
  • Dedicated DSP Engine: The integrated DSP engine supports MAC, fractional multiplication, and division operations, making it ideal for high-speed numeric processing.
  • Robust Peripheral Set: This device includes a rich set of peripherals such as UART, SPI, and I2C modules for communication, as well as PWM outputs and analog-to-digital converters (ADC) for control applications.
  • Flexible Power Management: The dSPIC33FJ06GS202-I/MM offers multiple power management options, including power-saving modes for energy-efficient operation.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this DSC is suitable for harsh environments.

Package and Reliability:

The dSPIC33FJ06GS202-I/MM comes in a compact 28-pin QFN package, which is perfect for space-constrained applications. Microchip's commitment to quality ensures that this DSC provides reliable performance and longevity, backed by their robust support and extensive documentation.

Design Support:

Microchip provides comprehensive development tools and software support to streamline the design process. This includes the MPLAB® Integrated Development Environment (IDE) and a range of development boards and programmers/debuggers, making it easier for engineers to bring their products to market faster.

Overall, the dSPIC33FJ06GS202-I/MM from Microchip Technology is an excellent choice for designers who require a blend of DSP performance and microcontroller flexibility in a single, cost-effective package.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.6283 $101.2566
3+ $41.5407 $124.6221
5+ $40.2425 $201.2125
6+ $38.9443 $233.6658
8+ $37.6461 $301.1688
11+ $33.7526 $371.2786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess