EN
  • EN
  • DE

KTK5132S-RTK/H

Part No KTK5132S-RTK/H
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1704
Reference case SOT-23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714762-KTK5132S-RTK/H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTK5132S-RTK/H CAD Model

Description

The KTK5132S-RTK/H is a P-channel MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a variety of switching and amplification applications. This MOSFET offers a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency in switching circuits. Its compact size makes it suitable for portable and space-constrained applications.

Applications:

  • Load Switching: Used to control the power supply to different parts of an electronic circuit.
  • Power Management: Employed in DC-DC converters and voltage regulators to efficiently switch current.
  • Portable Devices: Suitable for use in battery-powered devices such as smartphones and tablets.
  • Motor Control: Used in low-power motor control circuits.
  • LED Lighting: Used for controlling the brightness of LEDs.
  • Analog Switching: Employed as a switch in analog signal paths.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Halogen-Free: Environmentally friendly construction.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Easy to Use: Low gate threshold voltage simplifies the driving requirements.
  • Compact Size: Small footprint enables use in space-constrained applications.
  • Reliable Performance: Robust design ensures reliable operation in various environments.
  • Cost-Effective: Provides a cost-effective solution for switching applications.
  • Improved Battery Life: High efficiency helps to extend battery life in portable devices.

Additional Details:

The KTK5132S-RTK/H typically comes in a SOT-23 package. The specific RDS(on) value, gate threshold voltage, and other electrical characteristics can be found in the official KEC datasheet for this MOSFET. It's essential to consult the datasheet for accurate and detailed specifications, including maximum drain current, power dissipation, and operating temperature range. The datasheet also provides information on recommended soldering techniques and handling precautions.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,495+ $0.0335 $50.0825
3,185+ $0.0314 $100.0090
4,935+ $0.0304 $150.0240
7,095+ $0.0282 $200.0790
9,195+ $0.0272 $250.1040
11,495+ $0.0261 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,360 pieces
MOQ: 1495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess