EN
  • EN
  • DE

TMS320C6211BZFN150

Part No TMS320C6211BZFN150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 256-BGA / DSP Fixed-Point 32bit 150MHz 1200MIPS 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 797303-TMS320C6211BZFN150
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6211B
Introduction Date August 19, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BZFN150 CAD Model

Description

The TMS320C6211BZFN150 is a high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This advanced DSP is part of TI's TMS320C62x series, which is known for delivering exceptional processing power and efficiency, making it an ideal choice for a wide range of applications including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Performance Processing: At the heart of the TMS320C6211BZFN150 is a powerful fixed-point DSP core capable of executing up to 1200 million instructions per second (MIPS) at a clock rate of 150 MHz. This allows for rapid and efficient handling of complex algorithms and computations.
  • Optimized Architecture: The device features a VelociTI advanced very-long-instruction-word (VLIW) architecture, which enables parallel processing and maximizes computational throughput. This architecture is specifically designed to optimize the execution of DSP algorithms.
  • On-Chip Memory: The TMS320C6211BZFN150 comes equipped with a robust memory system, including 16KB of L1 program cache, 16KB of L1 data cache, and a large 256KB of L2 unified mapped RAM/cache. This on-chip memory helps to minimize external memory access delays, improving overall system performance.
  • Peripheral Integration: The DSP includes a host of integrated peripherals such as a multichannel buffered serial port (McBSP), a 32-bit external memory interface (EMIF), and a general-purpose timer. These integrated features reduce the need for additional external components, saving both space and cost.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6211BZFN150 incorporates power-saving features that reduce overall power consumption, making it suitable for portable and power-sensitive applications.
  • Scalable Platform: As part of the TMS320C62x family, this DSP offers code compatibility with other devices in the series, allowing for scalable designs that can be easily upgraded or modified to meet evolving system requirements.

Applications

The TMS320C6211BZFN150 is versatile and can be deployed in various applications where high-speed signal processing is crucial. It excels in scenarios requiring real-time processing, such as audio and speech processing, medical imaging, video and image analysis, wireless communication, and digital motor control. Its robust architecture and integrated features make it a go-to DSP for engineers looking to develop high-performance and reliable systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.6711 $72.6711
2+ $59.6276 $119.2552
3+ $57.7643 $173.2929
4+ $55.9009 $223.6036
5+ $54.0375 $270.1875
7+ $48.4474 $339.1318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess