EN
  • EN
  • DE

DSPIC30F2012-30I/SO

Part No DSPIC30F2012-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC30F2012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869723-DSPIC30F2012-30I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2012-30I/SO CAD Model

Description

Microchip Technology's DSPIC30F2012-30I/SO: A High-Performance Digital Signal Controller

The DSPIC30F2012-30I/SO is a powerful digital signal controller (DSC) from Microchip Technology, renowned for its high-speed signal processing capabilities and versatile features. This compact and efficient component is designed to cater to a wide array of applications, ranging from motor control and power conversion to audio processing and industrial automation.

Key Features:

  • Core Performance: Built around Microchip's dsPIC30F architecture, the DSPIC30F2012-30I/SO operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing robust computational speed for complex algorithms.
  • Program Memory: It comes with 12 KB of flash memory, allowing for substantial code storage while offering the benefits of in-circuit programming and in-circuit debugging facilities.
  • Data RAM: With 512 bytes of RAM, this DSC provides ample space for data manipulation and storage, essential for real-time signal processing tasks.
  • Digital I/O: The device includes 16 versatile input/output pins, which can be configured for various digital interface requirements, adding to its multifunctional capabilities.
  • Analog-to-Digital Converter (ADC): It features a 10-bit ADC with up to 4 channels, enabling precise conversion of analog signals to digital form for subsequent processing.
  • Timers and Communication Interfaces: The DSPIC30F2012-30I/SO is equipped with multiple timers, as well as serial communication interfaces like UART, SPI, and I2C, facilitating easy integration into a wide range of systems and applications.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Package and Quality:

The DSPIC30F2012-30I/SO is offered in a 28-pin SOIC package, which is ideal for space-constrained applications. Microchip Technology ensures high-quality standards, and this DSC is no exception. It is designed for a long operational life and dependable performance, even in demanding conditions.

Applications:

With its combination of processing power, memory, and peripherals, the DSPIC30F2012-30I/SO is an excellent choice for engineers and designers looking to develop advanced digital control systems. It is particularly well-suited for applications such as brushless DC motor control, smart sensors, power supply management, and embedded control systems.

Overall, the DSPIC30F2012-30I/SO from Microchip Technology represents a blend of performance, flexibility, and reliability, making it a go-to solution for those in need of a high-quality digital signal controller.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3853 $51.9265
12+ $8.5213 $102.2556
19+ $8.2550 $156.8450
26+ $7.9887 $207.7062
33+ $7.7224 $254.8392
44+ $6.9236 $304.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess