EN
  • EN
  • DE

MC33660

Part No MC33660
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 715220-MC33660
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33660 CAD Model

Description

The MC33660 is a Local Interconnect Network (LIN) transceiver designed by Freescale Semiconductor, now NXP Semiconductors. It serves as a physical layer interface between a LIN master/slave controller and the LIN bus. This transceiver is commonly used in automotive applications to facilitate communication between various electronic control units (ECUs).

Applications

  • Automotive Body Control Modules (BCM)
  • Automotive Door Modules
  • Automotive Seat Control Modules
  • Automotive Lighting Control Systems
  • Industrial control systems using LIN

Features

  • LIN 2.0, 2.1, 2.2 and SAE J2602 compliant
  • Baud rate up to 20 kbps
  • Low power consumption in sleep mode
  • Short circuit protection to ground and battery voltage
  • Overtemperature protection
  • Integrated termination resistor
  • Wake-up capability via LIN bus

Benefits

  • Standardized communication: Ensures compatibility with LIN networks.
  • Low power consumption: Reduces overall system power consumption.
  • Robust protection: Prevents damage from short circuits and overtemperature conditions.
  • Simplified design: Integrated termination resistor reduces external component count.
  • Remote wake-up: Enables the module to be woken up via the LIN bus.
  • Reliable communication: Ensures reliable data transfer even in harsh automotive environments.

Additional Details

The MC33660 is designed to meet the stringent requirements of automotive applications, including wide operating temperature range and high electromagnetic compatibility (EMC). It supports various LIN protocols and provides a reliable and cost-effective solution for in-vehicle communication. The device features a wake-up capability, allowing the ECU to be woken up via the LIN bus. Detailed specifications regarding power consumption, operating temperatures, and EMC performance can be found in the official NXP Semiconductors datasheet.

This LIN transceiver is a key component in automotive networks, facilitating communication between various ECUs for functions such as body control, door control, and seat control. The device is Pb-free and RoHS compliant. Please see the manufacturers datasheet for more information.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess