The SN74AS1034A, from Texas Instruments, is a high-performance hex non-inverting driver designed for digital systems. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is known for its fast switching speeds and improved performance over traditional Schottky logic. The SN74AS1034A is particularly useful in applications that require driving high-capacitive loads or low-impedance backplanes.
Key Features:
- Logic Type: Hex Non-Inverting Drivers
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
- Output Current: High-level output current of -15 mA and low-level output current of 48 mA
- Package: Available in various package types including PDIP, SOIC, and SOP
- Pin Count: The device comes in a 14-pin configuration
The SN74AS1034A features six independent drivers with high-current outputs capable of driving a variety of loads. Each driver has a 3-state output stage, enabling the connection of multiple outputs to a common bus without the risk of damaging the drivers or the bus structure.
Applications:
This component is highly versatile and can be used in a wide range of digital applications. Some typical applications include:
- Bus drivers
- Memory drivers
- Buffer memory address registers
- Clock drivers
- High-capacity data transmission systems
The SN74AS1034A is designed with the reliability and engineering expertise of Texas Instruments, ensuring a high-quality component that can meet the rigorous demands of modern digital systems. If you are looking for a robust non-inverting driver with high-speed performance, the SN74AS1034A is an excellent choice for your design.