EN
  • EN
  • DE

DSPIC33EP32MC204-E/PT

Part No DSPIC33EP32MC204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 60 MIPs
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Data RAM Size 2K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1035339-DSPIC33EP32MC204-E/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC204-E/PT CAD Model

Description

dSPIC33EP32MC204-E/PT Microcontroller

The dSPIC33EP32MC204-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed for advanced applications that require efficient digital signal processing combined with the versatility of a microcontroller. This product is part of Microchip's dsPIC33E series and is engineered to cater to a broad range of applications, including motor control, power conversion, industrial automation, and automotive systems.

Key Features:

  • Core Performance: The dsPIC33EP32MC204-E/PT features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, enabling it to execute digital filter algorithms, precision control, and complex arithmetic functions effectively.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for complex algorithms and application code.
  • RAM: With 8 KB of RAM, this DSC allows for efficient data processing and task management.
  • Digital I/O: The controller includes versatile digital I/O options, supporting various communication protocols and interfacing with external devices.
  • Advanced Analog Features: It boasts a range of analog features such as a 10-bit A/D converter, charge time measurement unit (CTMU) for precise time measurement and touch sensing, and comparators, enhancing its capabilities in processing and controlling analog signals.
  • Motor Control PWMs: Specialized peripherals for motor control applications, such as high-resolution PWMs, make it an ideal choice for driving various types of motors with precision and efficiency.
  • Robust Serial Communication: The device includes multiple serial communication interfaces like UART, SPI, and I2C, which are essential for modern embedded systems that communicate within a network or with other devices.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance in demanding environments.
  • Packaging: The microcontroller comes in a 44-pin TQFP package, which is conducive for space-constrained applications.
  • Power Management: It features flexible power management options, which help in reducing power consumption for energy-sensitive applications.

Applications:

The dsPIC33EP32MC204-E/PT is designed for a variety of applications where digital signal processing and microcontroller functionalities are required. Its advanced features make it suitable for:

  • Automotive and transportation systems
  • Industrial automation and control systems
  • Motor control (BLDC, PMSM, ACIM)
  • Power supply and conversion
  • Internet of Things (IoT) devices
  • Robotics and drones

With its combination of performance, versatility, and robustness, the dSPIC33EP32MC204-E/PT is a powerful solution for engineers and designers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3763 $53.7630
23+ $4.4113 $101.4599
36+ $4.2735 $153.8460
49+ $4.1356 $202.6444
63+ $3.9978 $251.8614
84+ $3.5842 $301.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess