The MAX6782TEB+T from Maxim Integrated is a highly reliable and precise voltage monitor IC designed to ensure the stability and safety of power supply systems. This component is ideal for applications that require accurate monitoring of supply voltage levels to prevent damage to sensitive electronic equipment caused by under-voltage or over-voltage conditions.
Key Features
- Wide Voltage Range: The MAX6782TEB+T operates over a broad voltage range, making it suitable for a variety of applications.
- Low Power Consumption: This IC is designed to be energy-efficient, which helps to extend the battery life of portable devices.
- High Accuracy: The device offers high precision in voltage monitoring, which is critical for maintaining the performance and longevity of electronic systems.
- Adjustable Thresholds: Users can set custom voltage thresholds to match specific system requirements, providing flexibility in different use cases.
- Compact Package: The MAX6782TEB+T comes in a small, surface-mount package that is suitable for space-constrained applications.
Applications
The versatility of the MAX6782TEB+T makes it an excellent choice for a wide range of applications, including:
- Battery-powered devices
- Automotive systems
- Industrial equipment
- Telecommunications infrastructure
- Portable consumer electronics
Technical Specifications
The MAX6782TEB+T offers robust technical specifications that ensure reliable performance:
- Supply Voltage Range: 2.5V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package Type: 12-TDFN-EP
- RoHS Compliant: Yes
With its combination of features, the MAX6782TEB+T is a top choice for designers looking to incorporate a dependable voltage monitoring solution into their systems. Maxim Integrated's commitment to quality means that this IC meets the stringent requirements of a broad array of electronic applications.