EN
  • EN
  • DE

CL220K4-G

Part No CL220K4-G
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT REGULATOR TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Current Regulator
Sensing Method High-Side
Voltage - Input 5V ~ 220V
Current - Output 20mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Base Product Number CL220
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579047-CL220K4-G
Ultra Librarian 3D Model Ultra Librarian CL220K4-G CAD Model

Description

Microchip Technology's CL220K4-G Constant Current LED Driver

The CL220K4-G is an innovative constant current LED driver developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient driver is designed to provide a steady current to LED arrays, ensuring consistent light output and prolonging the life of the LEDs. The CL220K4-G is an ideal choice for a wide range of applications, including automotive lighting, general illumination, and industrial signaling.

Key Features:

  • Constant Current Output: The CL220K4-G maintains a precise and stable current to the LEDs, which is crucial for performance and reliability.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • High Efficiency: This LED driver is designed for high efficiency, which results in lower power consumption and reduced heat generation.
  • Thermal Protection: The device includes thermal protection features that prevent damage to the LED driver and the LEDs under high temperature conditions.
  • Adjustable Output Current: The output current can be adjusted to suit the needs of specific LED configurations, providing flexibility in design.
  • Compact Package: The CL220K4-G comes in a small package, making it an excellent choice for space-constrained applications.

Applications:

  • Automotive Interior and Exterior Lighting
  • General LED Illumination
  • Architectural Lighting
  • Industrial and Emergency Signaling
  • Portable Lighting

The CL220K4-G from Microchip Technology exemplifies the company's commitment to providing advanced solutions for the ever-evolving LED lighting industry. Its robust design and versatile features make it an outstanding choice for designers looking to create reliable, efficient, and high-performance LED lighting systems.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7308 $60.5780
85+ $1.4202 $120.7170
130+ $1.3758 $178.8540
175+ $1.3314 $232.9950
225+ $1.2871 $289.5975
305+ $1.1538 $351.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess