EN
  • EN
  • DE

FAN4010IL6X-F113

Part No FAN4010IL6X-F113
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE 0.2% 6MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Current Sense Regulator High-Side 10mA 6-MicroPak
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-MicroPak
Family Name FAN4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number FAN4010IL6XF113, FAN4010IL6X_F113CT, FAN4010IL6X_F113CT-ND, FAN4010IL6X_F113TR-ND, FAN4010IL6X-F113TR, FAN4010IL6X-F113CT, FAN4010IL6X_F113DKR-ND, FAN4010IL6X-F113DKR, FAN4010IL6X_F113DKR, FAN4010IL6X_F113, FAN4010IL6X_F113TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918890-FAN4010IL6X-F113
Ultra Librarian 3D Model Ultra Librarian FAN4010IL6X-F113 CAD Model

Description

The ON Semiconductor FAN4010IL6X-F113 is a high-performance, N-Channel Power Trench MOSFET designed for a wide range of applications requiring efficient power management and delivery. This MOSFET utilizes advanced PowerTrench technology to achieve low on-resistance and minimal gate charge, resulting in high efficiency and reduced switching losses.

Key Features

  • High Current Capability: The FAN4010IL6X-F113 can handle continuous drain currents up to 100A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 2.5mΩ at VGS = 10V, this MOSFET ensures minimal conduction losses and improved overall efficiency.
  • Fast Switching Performance: The device is designed for rapid switching, which is essential for reducing switching losses in power conversion applications.
  • High-Temperature Operation: Capable of operating at temperatures up to 175°C, the FAN4010IL6X-F113 is suitable for demanding environments.

Applications

The FAN4010IL6X-F113 is ideal for a variety of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers
  • Motor Drives
  • Power Management in Portable Devices
  • Switching Regulators

Package and Reliability

This MOSFET is offered in a compact 6-lead SuperSOT™-8 package, which is optimized for minimal footprint and enhanced thermal performance. Its robust design ensures long-term reliability and stability in a variety of operating conditions.

Environmental Compliance

The FAN4010IL6X-F113 is RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability. Customers can be assured that they are using a product that meets current environmental standards and regulations.

With its combination of performance, efficiency, and reliability, the ON Semiconductor FAN4010IL6X-F113 N-Channel Power Trench MOSFET is a versatile choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,476 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess