EN
  • EN
  • DE

MCP3911A0-E/SS

Part No MCP3911A0-E/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 125KSPS 2CH 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Channels 2
Power (Watts) 8.9mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 20-SSOP
Win Source Part Number 1075062-MCP3911A0-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3911A0-E/SS CAD Model

Description

Microchip Technology MCP3911A0-E/SS

The MCP3911A0-E/SS is a high-precision Analog Front End (AFE) from Microchip Technology, designed to cater to the demanding needs of energy metering and monitoring systems. This integrated circuit features dual 24-bit Delta-Sigma Analog-to-Digital Converters (ADCs) with programmable data rates, making it an ideal choice for a wide range of applications, including power quality monitoring and portable instrumentation.

Key Features:

  • Dual 24-bit ADCs: The MCP3911A0-E/SS boasts two independent ADC channels with exceptional accuracy and noise performance, ensuring precise signal conversion for critical measurements.
  • Programmable Data Rate: With data rates ranging from 2.7 SPS (samples per second) to 91 kSPS, this AFE can be tailored to various application requirements, balancing resolution and speed.
  • Internal Voltage Reference: An integrated low-drift voltage reference enhances the stability and reliability of measurements, even under fluctuating temperature conditions.
  • Dedicated DSP: The on-chip Digital Signal Processing (DSP) capabilities include functions such as phase delay compensation and gain calibration, which facilitate more accurate energy measurement and analysis.
  • Flexible Interface: The MCP3911A0-E/SS features both SPI and I2C interfaces, providing versatility in communication with microcontrollers or other digital systems.
  • Extended Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

  • Smart Energy Meters
  • Power Monitoring Systems
  • Industrial and Commercial Metering
  • Portable Instrumentation

The MCP3911A0-E/SS comes in a 20-lead SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes, making it a convenient choice for compact and sophisticated designs. With its precision measurement capabilities and robust feature set, the MCP3911A0-E/SS from Microchip Technology is a go-to solution for developers looking to enhance the performance and efficiency of their energy metering and monitoring systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.0612
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 723 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess