Products specifications

Category RF and Wireless - RF Antennas
Mfr Microchip Technology
Series -
Package Bag
Product Status Active
RF Family/Standard -
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range -
Antenna Type Whip, Straight
Number of Bands 1
VSWR -
Return Loss -
Gain 0.56dB
Features -
Termination SMA Male
Ingress Protection -
Mounting Type Connector Mount
Height (Max) 1.118" (28.40mm)
Applications -
Base Product Number RN-SMA-S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 1373192-RN-SMA-S
Ultra Librarian 3D Model Ultra Librarian RN-SMA-S CAD Model

Description

Microchip Technology's RN-SMA-S Antenna

The RN-SMA-S from Microchip Technology is a high-quality antenna designed to enhance the performance of wireless communication systems. This compact and durable antenna is specifically engineered to operate in conjunction with Microchip's diverse range of RF products, providing reliable and efficient wireless connectivity for a variety of applications.

The RN-SMA-S antenna features an SMA connector, which allows for easy and secure attachment to RF modules and devices equipped with an SMA female connector. This type of connection ensures a stable and robust link between the antenna and the device, minimizing signal loss and maximizing the performance of the wireless system.

With its wide operating frequency range, the RN-SMA-S is versatile and can be used in multiple RF applications. It is well-suited for use in the Industrial, Scientific, and Medical (ISM) radio bands, which includes popular frequencies such as 2.4GHz and 5GHz, among others. This makes the antenna a perfect choice for Wi-Fi, Bluetooth, Zigbee, and other wireless protocols that operate within these frequency ranges.

The antenna's design is optimized for omnidirectional radiation patterns, providing uniform coverage in all directions. This characteristic ensures that the antenna can maintain a consistent connection with the network, regardless of the orientation of the device it is connected to. Whether used in static applications or dynamic environments where the device's position may change, the RN-SMA-S maintains excellent performance.

Durability is also a key feature of the RN-SMA-S antenna. Built to withstand various environmental conditions, it is suitable for both indoor and outdoor applications. The robust construction ensures that the antenna can operate effectively even in challenging conditions, making it a reliable component for critical communication systems.

Overall, the RN-SMA-S from Microchip Technology is an exceptional choice for developers and engineers looking to enhance their wireless systems. Its compatibility with a wide range of devices, ease of installation, and high-performance characteristics make it an invaluable component for achieving efficient and reliable wireless communication.

You May Also Be Interested in

Omron
RF ANT 2.4GHZ/5GHZ WHIP STR MAG
Need more? Email Us
ECAD model for WE70-AT001
Taoglas Limited
RF ANT 748MHZ/892MHZ WHIP STR
Need more? Email Us
ECAD model for WM.90.A305111
Pulse
NMO HW COIL / WHIP, 5.5 DB, 450
Need more? Email Us
ECAD model for NMO450CHW
Taoglas Limited
RF ANT 2.4GHZ FLAT BAR RP-SMA ML
Need more? Email Us
ECAD model for WSA.2400.A.101151
Pulse
ANT CHR SPEC BASE-WHP 3DB 806
Need more? Email Us
ECAD model for NMOSPEC800
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
ECAD model for FXP831.09.0100C
Pulse
ANT STEALTH BLADE 2.4-2.5
Need more? Email Us
ECAD model for SB24003
TE Connectivity
RF ANT 418MHZ WHIP STR RP-SMA ML
Need more? Email Us
ECAD model for ANT-418-CW-RH
Pulse
RF ANT 886MHZ/2.4GHZ PCB TRACE
Need more? Email Us
ECAD model for W3330

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention