EN
  • EN
  • DE

NSIC2050JBT3G

Part No NSIC2050JBT3G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC LED DRIVER 50MA 120V 15% SMB2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 120V
Output Current 50mA
Temperature Range - Operating -55°C to 175°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1083625-NSIC2050JBT3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSIC2050JBT3G CAD Model

Description

ON Semiconductor NSIC2050JBT3G Overview

The NSIC2050JBT3G is a high-performance, durable, and reliable semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a constant current regulator (CCR) and is specifically engineered for driving LEDs in a wide array of lighting applications. It offers a simple and cost-effective solution for LED biasing, designed to maintain a consistent current over a range of input voltages.

Key Features

  • Constant Current Output: The NSIC2050JBT3G provides a steady and precise output current, which can greatly enhance the performance and longevity of LEDs by ensuring consistent illumination and preventing overdriving.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating varying levels of input voltage while maintaining a stable current output, making it versatile for different LED configurations and power supplies.
  • Energy Efficiency: By optimizing LED current, the device helps in reducing energy consumption, thereby supporting energy-efficient solutions in lighting systems.
  • Thermal Protection: The integrated thermal shutdown feature protects the device and the LEDs from overheating, which can extend the life of both the regulator and the LEDs it drives.
  • Robust Design: The NSIC2050JBT3G is designed for high reliability, capable of withstanding harsh environmental conditions, making it suitable for outdoor and industrial lighting applications.

Applications

The ON Semiconductor NSIC2050JBT3G is widely used in various lighting applications due to its adaptability and robustness. It is ideal for:

  • Automotive lighting
  • Street and area lighting
  • Commercial and residential lighting fixtures
  • Signage and channel letters
  • Architectural lighting
  • Emergency lighting

Product Specifications

The device boasts a fixed output current of 50mA and can handle an input voltage range of up to 45V. It is available in a compact SOD-123 package, allowing for easy integration into various circuit designs. The NSIC2050JBT3G is also RoHS compliant, ensuring it meets environmental standards and restrictions on hazardous substances.

In summary, the NSIC2050JBT3G from ON Semiconductor is a robust, efficient, and versatile constant current regulator that is an excellent choice for driving LEDs in a multitude of lighting applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3557 $58.6905
400+ $0.2919 $116.7600
615+ $0.2827 $173.8605
845+ $0.2737 $231.2765
1,095+ $0.2645 $289.6275
1,465+ $0.2372 $347.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,700 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess