EN
  • EN
  • DE
  • IT

MAX4210EEUA

Part No MAX4210EEUA
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1.5% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Monitor Regulator High-Side - 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX4210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925336-MAX4210EEUA
Ultra Librarian 3D Model Ultra Librarian MAX4210EEUA CAD Model

Description

Product Overview: MAX4210EEUA

The MAX4210EEUA is a high-precision, low-power, high-side current-sense amplifier from Maxim Integrated, designed to provide a simple and efficient solution for power management and battery monitoring in a wide range of applications. This compact and versatile component is housed in a small 8-pin µMAX package, making it ideal for space-constrained applications.

Featuring a wide input common-mode voltage range of 3V to 28V, the MAX4210EEUA is capable of monitoring the current flow in battery-powered devices even when the battery voltage fluctuates. This makes it particularly suitable for portable electronics, where accurate current measurement is essential for power management and extending battery life.

With its precision current-sensing capabilities, the MAX4210EEUA offers an adjustable voltage gain, allowing designers to customize the sensitivity of the current measurement to match specific system requirements. The low quiescent current of the device ensures minimal impact on the overall power consumption, which is critical for battery-operated devices.

The MAX4210EEUA also includes a high-accuracy current-sense amplifier that can detect very small voltage drops across a shunt resistor, translating them into a proportional output voltage. This makes it possible to accurately measure small currents with high resolution, which is essential for applications such as overcurrent protection and battery charge control.

Its robust design includes features such as a wide operating temperature range from -40°C to +85°C, making the MAX4210EEUA reliable in various environmental conditions. Additionally, the integrated current-sense amplifier is protected against electrostatic discharge (ESD) events, ensuring durability and longevity in the field.

In summary, the MAX4210EEUA from Maxim Integrated is an excellent choice for designers looking for a high-side current-sense amplifier that combines precision, low power consumption, and a small form factor. Whether it's for power management in portable devices, industrial systems, or automotive applications, the MAX4210EEUA provides a dependable solution for current monitoring needs.

You May Also Be Interested in

STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.8671
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $4.1724
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866
Maxim Integrated
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $6.1507
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0956 $56.6692
16+ $6.6426 $106.2816
24+ $6.4350 $154.4400
33+ $6.2274 $205.5042
42+ $6.0198 $252.8316
56+ $5.3971 $302.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess