EN
  • EN
  • DE

TPS259630DDAT

Part No TPS259630DDAT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Function Electronic Fuse
Sensing Method -
Accuracy ±10.4%
Voltage - Input 2.7V ~ 19V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS259630
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1383696-TPS259630DDAT
Ultra Librarian 3D Model Ultra Librarian TPS259630DDAT CAD Model

Description

Overview of Texas Instruments TPS259630DDAT

The Texas Instruments TPS259630DDAT is a highly efficient, single-channel, eFuse Power Management IC designed to provide adjustable overcurrent protection for a wide range of applications. This compact, feature-rich device is an essential component for modern electronic systems that require precise power control and monitoring.

Key Features

  • Adjustable Current Limit: The TPS259630DDAT offers an adjustable current limit function, allowing designers to tailor the protection settings to the specific needs of their system, enhancing flexibility and reliability.
  • Fast Overcurrent Response: With a rapid response time to overcurrent conditions, this eFuse IC helps protect sensitive electronic components from damage caused by sudden surges in power.
  • Wide Operating Voltage Range: The device operates over a wide input voltage range from 2.7V to 18V, making it suitable for various applications, from low-voltage portable devices to higher voltage industrial systems.
  • Integrated Thermal Shutdown: The TPS259630DDAT includes an integrated thermal shutdown feature that protects the device and the system from overheating, further ensuring safe operation under a variety of conditions.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the system from operating at dangerously low voltages, which can lead to erratic performance or damage.

Applications

The versatility of the TPS259630DDAT makes it an ideal choice for a broad spectrum of applications, including:

  • Industrial and Automotive Systems
  • Enterprise and Telecommunications Equipment
  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Power Supplies and Adapters

Package and Availability

The TPS259630DDAT comes in a small, surface-mount package, which is ideal for space-constrained applications. Its compact form factor does not compromise on power or functionality, ensuring that even the most demanding designs can be accommodated. The device is available for purchase through Texas Instruments and authorized distributors, making it easily accessible for designers and manufacturers worldwide.

In summary, the Texas Instruments TPS259630DDAT eFuse offers comprehensive protection features, adjustable parameters, and a wide operating voltage range, all of which contribute to a robust power management solution suitable for a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,398 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess