EN
  • EN
  • DE

INA302A1IPW

Part No INA302A1IPW
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSING AMP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Regulator High/Low-Side - 14-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA302A1IPW-ND, 296-46936
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921221-INA302A1IPW
Ultra Librarian 3D Model Ultra Librarian INA302A1IPW CAD Model

Description

The INA302A1IPW is a high-precision voltage comparator designed and manufactured by Texas Instruments, which integrates a current-sensing shunt resistor. This innovative device is built to facilitate overcurrent protection applications by providing a simple and effective solution for current monitoring and comparison against a predefined threshold.

Key Features:

  • Integrated Shunt Resistor: The INA302A1IPW comes with an in-built current-sensing resistor, which simplifies the design and reduces the footprint on PCBs, making it ideal for space-constrained applications.
  • Precision Comparator: It boasts a high-accuracy comparator that ensures reliable overcurrent protection by triggering an output signal whenever the sensed current exceeds the threshold.
  • Adjustable Overcurrent Threshold: Designers can set the overcurrent threshold according to the requirements of their specific application, providing flexibility and precision in system design.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system voltages and enhancing its compatibility with different circuit designs.
  • Low Quiescent Current: With its low power consumption, the INA302A1IPW is an excellent choice for power-sensitive applications.
  • Robust Package: Housed in a 14-pin TSSOP package, the INA302A1IPW is robust and suitable for automated assembly processes, which is beneficial for mass production.

Applications:

The INA302A1IPW is versatile and can be used in a variety of applications, including:

  • Overcurrent and short-circuit protection
  • Power management systems
  • Battery chargers
  • Motor control circuits
  • Industrial automation

Conclusion:

In summary, the INA302A1IPW from Texas Instruments is a compact, precise, and reliable solution for current sensing and overcurrent protection. Its integrated shunt resistor and adjustable threshold make it a flexible and convenient choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3777 $52.5324
28+ $3.5920 $100.5760
44+ $3.4798 $153.1112
60+ $3.3675 $202.0500
77+ $3.2553 $250.6581
103+ $2.9185 $300.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess