EN
  • EN
  • DE

CAP1208-1-A4-TR

Part No CAP1208-1-A4-TR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSOR CAP 8CH 16QFN  /  Capacitive Touch Buttons 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel
Type Buttons
Proximity Detection No
Number of Inputs 8
Interface I2C, SMBus
Voltage - Supply 3V ~ 5.5V
Current - Supply 500µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number CAP1208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CAP1208-1-A4-TRCT,CAP1208-1-A4-TRTR,CAP1208-1-A4-TR-ND,CAP1208-1-A4-TRDKR
Standard Package 5,000
Win Source Part Number 961256-CAP1208-1-A4-TR
Ultra Librarian 3D Model Ultra Librarian CAP1208-1-A4-TR CAD Model

Description

Microchip Technology CAP1208-1-A4-TR Capacitive Touch Sensor

The CAP1208-1-A4-TR is a sophisticated capacitive touch sensor controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This integrated circuit (IC) is part of Microchip's CAP12XX family and is specifically engineered to provide a robust and responsive user interface solution for a wide range of applications.

Featuring eight (8) capacitive sensor inputs, the CAP1208 offers versatility for implementing touch-sensitive buttons, sliders, or wheels. It is particularly suitable for applications that require multiple touch inputs, such as home appliances, office equipment, consumer electronics, and automotive interfaces.

The device utilizes Microchip's patented RightTouch® technology, which enhances performance and sensitivity while minimizing the risk of false triggering due to environmental factors. This technology ensures reliable operation even in challenging conditions, making the CAP1208-1-A4-TR an ideal choice for applications that require dependable touch sensing capabilities.

One of the key benefits of the CAP1208-1-A4-TR is its support for automatic recalibration, which helps to maintain optimal performance throughout the product's lifespan. It also includes an integrated noise filtering algorithm to combat electromagnetic interference (EMI), ensuring stable and accurate touch detection.

For ease of integration, the CAP1208-1-A4-TR communicates with the host controller via an I2C interface, which is widely used in embedded systems. This allows for straightforward connectivity and simplifies the design process for developers. Additionally, the IC comes in a compact 4mm x 4mm 20-pin QFN package, which is ideal for space-constrained applications.

Furthermore, the CAP1208-1-A4-TR is available in a tape and reel format, denoted by the 'TR' suffix, which facilitates automated assembly processes for mass production. This packaging option ensures efficient handling and placement during the manufacturing phase, contributing to reduced production costs and time.

Overall, the Microchip Technology CAP1208-1-A4-TR capacitive touch sensor controller is a powerful and flexible solution for adding touch interfaces to a variety of electronic products. Its advanced features, combined with Microchip's reputation for quality and reliability, make it a top choice for designers looking to enhance the user experience with touch-based controls.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4117 $56.4680
90+ $1.1583 $104.2470
135+ $1.1221 $151.4835
185+ $1.0859 $200.8915
240+ $1.0497 $251.9280
320+ $0.9412 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess