EN
  • EN
  • DE

ADS7845E/2K5

Part No ADS7845E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCHSCREEN CNTRLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 5 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 280μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1015636-ADS7845E/2K5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7845E/2K5 CAD Model

Description

The Texas Instruments ADS7845E/2K5 is a high-performance, 12-bit resolution analog-to-digital converter (ADC) that is specifically designed for touch-screen applications and other situations requiring high precision and low power consumption. It is part of TI's renowned ADS7845 series, which is widely recognized for its reliability and performance in a variety of industrial and consumer electronics.

Key Features

  • Resolution: The ADS7845E/2K5 offers a 12-bit resolution, ensuring accurate and precise data conversion from analog signals to digital form.
  • Channels: It includes four-wire touch screen interface support and features a single-ended input with eight channels, making it versatile for multiple sensor inputs.
  • Interface: The device communicates through a standard serial interface (SPI), which allows for easy integration with most microcontrollers and processors.
  • Sampling Rate: With a maximum sampling rate of up to 125kHz, it is ideal for applications that require rapid data acquisition.
  • Power Consumption: The ADS7845E/2K5 is designed for low power consumption, with a typical operating current of only 0.6mA and a power-down feature that reduces current consumption to 1µA, making it suitable for battery-powered devices.
  • Voltage Range: It operates over a wide power supply range of 2.7V to 5.25V, providing flexibility in various system designs.

Applications

The ADS7845E/2K5 is used in a wide array of applications, including:

  • Personal digital assistants (PDAs)
  • Portable instrumentation
  • Touch screen monitors
  • Point-of-sale terminals
  • Automotive navigation systems

Package and Quality

The device is offered in a compact TSSOP-16 package, which is suitable for space-constrained applications. Additionally, it meets Texas Instruments' rigorous quality standards, ensuring high reliability and performance for critical applications.

Overall, the ADS7845E/2K5 from Texas Instruments is a robust and versatile ADC solution that delivers the precision and efficiency required for advanced touch screen applications and other sensitive data acquisition tasks.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6812 $58.7248
9+ $12.0461 $108.4149
13+ $11.6697 $151.7061
18+ $11.2933 $203.2794
23+ $10.9168 $251.0864
31+ $9.7875 $303.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess