EN
  • EN
  • DE
  • IT

CAP1133-1-AIA-TR

Part No CAP1133-1-AIA-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR/LED DRVR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 3
LED Driver Channels 3
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 125°C
Case / Package 10-DFN (3x3)
Win Source Part Number 1027606-CAP1133-1-AIA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAP1133-1-AIA-TR CAD Model

Description

Microchip Technology CAP1133-1-AIA-TR

The CAP1133-1-AIA-TR is a highly integrated touch sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for applications that require multiple touch inputs, this versatile device features 3 capacitive touch sensor inputs with individual sensitivity control, making it an ideal choice for interface control in consumer, automotive, and industrial electronics.

At the heart of the CAP1133-1-AIA-TR is Microchip's patented RightTouch® technology, which provides robust sensing and makes the device immune to environmental challenges such as noise, humidity, and temperature variations. The capacitive touch sensing capability of this device is complemented by its power-efficient architecture, which ensures minimal power consumption in both active and standby modes, extending battery life for portable applications.

The device is equipped with multiple communication interfaces, including an I2C serial interface, allowing for easy integration into most system designs. Additionally, it features automatic recalibration and environmental compensation algorithms to maintain optimal performance without the need for user intervention.

For enhanced user experience, the CAP1133-1-AIA-TR supports multi-touch detection and has built-in proximity detection, providing additional functionality such as wake-on approach. This can be particularly useful in power-sensitive applications where the system can be kept in a low-power state until user interaction is detected.

The CAP1133-1-AIA-TR also includes an array of safety features such as over-temperature protection and under-voltage lockout, ensuring reliable operation under various conditions. The device is available in a compact 10-pin MSOP package (Micro Small Outline Package), which is suitable for space-constrained applications.

With its combination of advanced touch sensing technology, low power consumption, and a host of integrated features, the Microchip Technology CAP1133-1-AIA-TR is a smart choice for designers looking to enhance the user interface of their products with reliable and responsive touch controls.

You May Also Be Interested in

Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Atmel
Lowest to $2.2834
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess