EN
  • EN
  • DE
  • IT

353621350

Part No 353621350
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Shrouded Header (4 Sides) HDR 13 POS 2mm Solder ST Thru-Hole Sherlock™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin
Contact Material Brass
Contact Mating Length 3.683 mm
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin KR
Current Rating 2 A
Fastening Type Ramp
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Natural
Housing Material Nylon
Lead Free Lead Free
Lead Pitch 2 mm
Max Operating Temperature 105 °C
Max Voltage Rating (DC) 125.125 kV
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 13
Number of Contacts 13
Number of Pins 13
Number of Positions 13
Number of Rows 1
Orientation Vertical
Pitch 2 mm
Plating Tin
RoHS Compliant
Schedule B 8536694040, 8536694040
Termination Solder
Voltage Rating 125 V
Voltage Rating (DC) 125 V
Win Source Part Number 1230737-353621350
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 353621350 CAD Model

Description

The Molex LLC 1230737-353621350 is a natural 13-position male circular connector housing.

  • Pitch: 2 mm
  • Mounting Type: Solder
  • Voltage Rating: 125 V
  • Current Rating: 2 A
  • Contact Material: Brass
  • Contact Plating: Tin
  • Housing Material: Nylon
  • Connector Plating: Tin
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Mounting: Through Hole
  • Contact Mating Length: 3.683 mm
  • Application: Used in circular connector-housings and is a part of 035362-1350, 35362-1350.

You May Also Be Interested in

TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess