EN
  • EN
  • DE
  • IT

MAX4382ESD+T

Part No MAX4382ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 210MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 485 V/μs
-3db Bandwidth 210MHz
Current - Input Bias 8.5μA
Voltage - Input Offset 3mV
Operating Supply Current 7.5mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703789-MAX4382ESD+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4382
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4382ESD+T CAD Model

Description

Product Overview: MAX4382ESD+T from Maxim Integrated

The MAX4382ESD+T is an advanced, low-voltage, low-noise operational amplifier (op-amp) from Maxim Integrated, designed to offer a perfect blend of speed and precision for today's demanding analog circuits. This op-amp comes in a compact SOP-14 package, making it an ideal choice for space-constrained applications requiring high-performance signal processing.

Key Features

  • High-Speed Performance: With a gain-bandwidth product of 210MHz and a slew rate of 600V/µs, the MAX4382ESD+T provides rapid signal response, making it suitable for video, communications, and instrumentation applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed for power efficiency, drawing a quiescent current of just 5.5mA per amplifier. This characteristic is particularly advantageous in battery-powered devices where power conservation is critical.
  • Low-Distortion Outputs: The device features low harmonic distortion, which is essential for maintaining signal fidelity in audio and data acquisition systems.
  • Rail-to-Rail Outputs: The MAX4382ESD+T can drive its output to within millivolts of the power supply rails, maximizing the dynamic range in single-supply operations.
  • Single or Dual Supply Operation: It can operate from a single +3V to +5.5V supply or from dual supplies of ±1.5V to ±2.75V, providing versatility in various circuit configurations.

Applications

The MAX4382ESD+T is suitable for a wide range of applications, including:

  • Video and RGB amplifiers
  • ADC/DAC buffers
  • High-speed communications
  • Test and measurement equipment
  • Portable and battery-operated devices
  • Active filters and amplifiers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4382ESD+T is no exception. It is designed to meet stringent industrial standards, ensuring stable and reliable performance across a wide temperature range of -40°C to +85°C. With its robust design and proven track record, the MAX4382ESD+T is a dependable choice for engineers and designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5114 $58.6482
32+ $3.7018 $118.4576
49+ $3.5863 $175.7287
67+ $3.4708 $232.5436
87+ $3.3553 $291.9111
116+ $3.0076 $348.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess