EN
  • EN
  • DE

MCP9904T-1E/9Q

Part No MCP9904T-1E/9Q
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-125C 10TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Features One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VDFN (3x3)
Base Product Number MCP9904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9904T-1E/9QCT,MCP9904T-1E/9QDKR,MCP9904T-1E/9QTR
Standard Package 5,000
Win Source Part Number 1025531-MCP9904T-1E/9Q
Ultra Librarian 3D Model Ultra Librarian MCP9904T-1E/9Q CAD Model

Description

Microchip Technology MCP9904T-1E/9Q Temperature Sensor

The MCP9904T-1E/9Q from Microchip Technology is a high-accuracy, low-cost, system temperature monitor. This versatile sensor is capable of monitoring up to four temperature channels: an internal diode and three external diode inputs. The external diode inputs are compatible with both NPN and PNP transistors, offering flexibility for diverse temperature sensing applications.

Designed with precision in mind, the MCP9904T-1E/9Q boasts an impressive accuracy of ±1°C for both the external and internal temperature measurements, within the temperature range of -40°C to +125°C. This level of precision ensures that it is suitable for critical applications where temperature readings must be highly reliable, such as in computer servers, office electronics, and industrial systems.

One of the key features of the MCP9904T-1E/9Q is its support for the SMBus and I2C communication protocols, which allows for easy integration into existing systems. The sensor operates over a standard supply voltage range of 3.0V to 3.6V, making it compatible with a wide range of electronic devices. Additionally, the low operating current of just 500 µA (typical) helps to minimize power consumption, which is crucial for battery-powered applications.

The device comes in a compact, 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for system designers who need a balance between size and functionality.

With features like resistance error correction, beta compensation, and the ability to disable the beta compensation for diode-connected transistors, the MCP9904T-1E/9Q provides a versatile and accurate temperature monitoring solution that can be tailored to specific application needs. Whether it's for thermal protection, system performance optimization, or environmental monitoring, the MCP9904T-1E/9Q is a solid choice for professionals seeking a high-quality temperature sensor from a trusted manufacturer.

For more information on the MCP9904T-1E/9Q, including datasheets and support documentation, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Honeywell
Humidity, Moisture Sensors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess