EN
  • EN
  • DE

ATWINC1500-MR210PB

Part No ATWINC1500-MR210PB
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 18.5dBm
Sensitivity -95dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 4MB Flash, 128kB RAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 61mA
Current - Transmitting 265mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Firmware Version 19.4.4
Base Product Number ATWINC1500
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235695-ATWINC1500-MR210PB
Ultra Librarian 3D Model Ultra Librarian ATWINC1500-MR210PB CAD Model

Description

The ATWINC1500-MR210PB is a state-of-the-art wireless network controller from Microchip Technology, designed to add high-throughput, secure Wi-Fi connectivity to a wide range of applications. This low-power module is especially well-suited for Internet of Things (IoT) devices, smart home applications, and portable electronics, where efficient power usage and reliable data transmission are crucial.

Key Features:

  • Wi-Fi Certified: The ATWINC1500-MR210PB is fully Wi-Fi certified at the b/g/n standards, ensuring compatibility with a wide array of network configurations and guaranteeing a reliable connection at speeds up to 72 Mbps.
  • Integrated Power Amplifier: The module includes an integrated power amplifier that extends the range and improves the link robustness, making it ideal for applications that require a strong and stable wireless connection.
  • Low Power Consumption: Designed with energy efficiency in mind, this module supports multiple power-save modes to reduce power consumption and extend battery life in portable applications.
  • Security Protocols: The ATWINC1500-MR210PB supports industry-standard wireless security protocols, including WEP, WPA, and WPA2, to ensure the integrity and confidentiality of user data.
  • Easy Integration: With a compact form factor and SPI interface, the module can be easily integrated into existing designs without the need for extensive redesign or additional components.
  • Smart Connect: The Smart Connect feature allows for easy and quick provisioning to Wi-Fi networks, simplifying the user experience and reducing setup time.

Applications:

The versatility of the ATWINC1500-MR210PB makes it suitable for a broad range of applications, such as:

  • IoT devices and sensors
  • Home automation systems
  • Wireless audio and video streaming
  • Remote system monitoring and control
  • Wearable technology

In summary, the Microchip Technology ATWINC1500-MR210PB is a powerful and efficient solution for designers looking to incorporate robust Wi-Fi connectivity into their projects. With its comprehensive feature set and ease of integration, it stands out as an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess