EN
  • EN
  • DE

CYBT-483039-02

Part No CYBT-483039-02
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BT™ XR WICED®
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0 +EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 3Mbps
Power - Output 20dBm
Sensitivity -95dBm
Serial Interfaces ADC, I²C, I²S, PCM, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part CYW20719
Memory Size 1MB Flash, 512kB SRAM
Voltage - Supply 1.76V ~ 3.63V
Current - Receiving 5.9mA
Current - Transmitting 5.6mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 34-SMD Module
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1347825-CYBT-483039-02
Ultra Librarian 3D Model Ultra Librarian CYBT-483039-02 CAD Model

Description

The CYBT-483039-02 is a Bluetooth transceiver module from Infineon Technologies. This module is part of the EZ-BT™ XR WICED™ series.

  • Frequency Range: 2.402GHz to 2.48GHz
  • Protocol: Bluetooth v5.0 +EDR
  • Data Rate: 3Mbps
  • Memory: 1MB Flash and 512kB SRAM
  • Antenna: Integrated chip antenna
  • Output Power: 20dBm
  • Sensitivity: -95dBm
  • Current Receiving: 5.9mA
  • Serial Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, and UART
  • Operating Temperature: -30°C to 85°C

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess