EN
  • EN
  • DE

ATTINY28L-4MI

Part No ATTINY28L-4MI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32VQFN / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 32-Pin VQFN EP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Tray
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 769313-ATTINY28L-4MI
Popularity Medium
Supply and Demand Status Balance
Family Name ATtiny28
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATTINY28L-4MI CAD Model

Description

Microchip Technology ATTINY28L-4MI Microcontroller

The Microchip Technology ATTINY28L-4MI is a high-performance, low-power AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, and a wealth of versatile peripherals in a compact and efficient package. This microcontroller is specifically designed to offer a flexible and cost-effective solution for embedded systems in a wide range of applications, including consumer electronics, automotive, industrial control, and sensor systems.

Key Features

  • Advanced RISC Architecture: The ATTINY28L-4MI is built on a powerful RISC CPU, enabling fast and efficient processing with 32 x 8 general-purpose working registers and up to 4 MIPS throughput at 4 MHz.
  • On-chip Memory: With 2KB of in-system programmable flash, 128B of EEPROM, and 128B SRAM, this microcontroller offers ample space for application code and data storage, supporting a wide range of complex tasks.
  • Power Efficiency: Designed for low-power consumption, the ATTINY28L-4MI features multiple sleep modes, allowing for power-saving strategies that are essential for battery-operated devices.
  • Peripheral Features: The device includes a variety of peripherals such as an 8-bit timer/counter with PWM capabilities, internal and external interrupts, and programmable watchdog timer with internal oscillator.
  • Operating Conditions: The ATTINY28L-4MI operates within a voltage range of 2.7-5.5V, making it versatile for various power supply conditions, and is functional across a temperature range of -40°C to 85°C.
  • Package and Speed: This microcontroller is available in a 28-lead 7.5mm x 7.5mm QFN package and is clocked at 4 MHz, providing a compact footprint for space-constrained applications.

Applications

The ATTINY28L-4MI is an excellent choice for applications requiring a combination of compact design, low power, and high performance. It is particularly suited for:

  • Portable devices and wearable technology
  • Automotive systems such as body control modules and sensors
  • Smart home devices and IoT nodes
  • Industrial automation and control systems
  • Battery management systems

With its robust feature set and Microchip's reputation for reliability, the ATTINY28L-4MI is an ideal microcontroller for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess