Products specifications Report Issue?

Logic Type D-Type Transparent Latch
Circuit 8:8
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1500493-CD74HC563E
Ultra Librarian 3D Model Ultra Librarian CD74HC563E CAD Model

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
ON Semiconductor
IC LATCH 8BIT ADDRESS 16-SOIC
Lowest to $0.7622
ECAD model for MC14099BDWR2G
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Need more? Email Us
ECAD model for SN74ALS990DW
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
ECAD model for SN54F373J
Texas Instruments
IC 16BIT D-TYPE LATCH 48-SSOP
Need more? Email Us
ECAD model for 74ACT16373DLRG4
Fairchild/ON Semiconductor
TRANSPARENT LATCH 9-BIT 56-SSOP
Need more? Email Us
ECAD model for SCAN18373TSSCX
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ALS563BNS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention