EN
  • EN
  • DE

LTC3555EUFD#PBF

Part No LTC3555EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER HE 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 303358-LTC3555EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3555EUFD#PBF CAD Model

Description

Linear Technology LTC3555EUFD#PBF Power Management IC

The LTC3555EUFD#PBF is a high-performance, multifunction power management integrated circuit designed by Linear Technology, now part of Analog Devices. This versatile component is particularly suitable for portable Li-Ion/Polymer battery applications, offering a compact, efficient, and reliable solution for power management requirements.

Key Features

  • Integrated Power Solution: The LTC3555 integrates multiple regulators, including a standalone battery charger, three high-efficiency synchronous buck regulators, and an always-on LDO, making it a complete power management solution for sophisticated handheld devices.
  • Battery Charger: The device features a full-featured Li-Ion/Polymer battery charger with programmable charge current up to 950mA, which can be adjusted via an external resistor. It also supports a wide range of input voltages and has an instant-on feature that ensures system power is available even with a dead or missing battery.
  • High Efficiency: The synchronous buck regulators are capable of delivering up to 600mA, 400mA, and 400mA of continuous output current, respectively, and they operate with high efficiency to extend battery life in portable applications.
  • Low Quiescent Current: The always-on LDO provides a low quiescent current, which is crucial for maintaining battery charge during periods of inactivity.
  • Compact Package: Packaged in a compact 4mm x 5mm QFN, the LTC3555 is designed for space-constrained applications.
  • Thermal Protection: The device includes thermal protection and overvoltage protection, enhancing the safety and reliability of the power management system.

Applications

The LTC3555EUFD#PBF is ideally suited for a variety of portable electronic devices, such as:

  • Smartphones
  • Portable media players
  • Digital cameras
  • Handheld GPS units
  • Medical and healthcare devices

With its combination of power management features, the LTC3555EUFD#PBF provides designers with a highly integrated solution that minimizes board space and simplifies the development of power-efficient portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6237 $63.7422
14+ $8.7168 $122.0352
21+ $8.4442 $177.3282
29+ $8.1728 $237.0112
37+ $7.9002 $292.3074
49+ $7.0825 $347.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess