EN
  • EN
  • DE

ATSAMW25H18-MR210PB1952

Part No ATSAMW25H18-MR210PB1952
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MOD WIFI TRACE ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.48GHz
Data Rate 72Mbps
Power - Output 17dBm
Sensitivity -98dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Trace
Memory Size 256kB Flash, 32kB SRAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 70mA
Current - Transmitting 172mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Firmware Version 19.5.2
Base Product Number ATSAMW25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1018647-ATSAMW25H18-MR210PB1952
Ultra Librarian 3D Model Ultra Librarian ATSAMW25H18-MR210PB1952 CAD Model

Description

The ATSAMW25H18-MR210PB1952 is a powerful wireless module that combines the ingenuity of Microchip Technology with the versatility required for modern IoT applications. This compact module is designed to provide a complete solution for Wi-Fi connectivity and is ideal for a wide range of applications such as home automation, industrial controls, and smart energy management.

Key Features

  • Integrated Wi-Fi Network Controller: The module includes a built-in ATWINC1500-MR210PB IEEE 802.11 b/g/n Wi-Fi network controller, ensuring reliable wireless communication with data transfer rates of up to 72 Mbps.
  • Powerful Cortex-M0+ Processor: At the heart of the module lies the ATSAMD21G18 ARM Cortex-M0+ processor, which provides a balance between power efficiency and processing capability, with a maximum clock frequency of 48 MHz.
  • Advanced Security: The module supports industry-standard wireless security protocols, including WPA/WPA2 personal and enterprise security, to protect your data from unauthorized access.
  • Easy Integration: The small form factor and SPI interface make it easy to integrate this module into existing designs, minimizing development time and simplifying the design process.
  • Low Power Consumption: Designed for battery-powered applications, the ATSAMW25H18-MR210PB1952 boasts low-power operation, which is critical for IoT devices that require long battery life.
  • Ample Memory: With 256KB of flash memory and 32KB of SRAM, this module offers sufficient storage and memory capacity for complex applications and data buffering.

Applications

This versatile module is suitable for a variety of applications, including:

  • Smart Home Devices
  • Industrial IoT Solutions
  • Remote Control and Monitoring Systems
  • Wireless Sensor Networks
  • Connected Appliances

With its robust feature set, the Microchip Technology ATSAMW25H18-MR210PB1952 represents a turnkey solution for designers looking to add Wi-Fi connectivity to their projects with minimal hassle. Its integration of a microcontroller and Wi-Fi network controller into a single module makes it an excellent choice for space-constrained applications where performance and low power consumption are paramount.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess