EN
  • EN
  • DE

SI4709-C-GM

Part No SI4709-C-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Receivers
Mfr Skyworks Solutions Inc.
Series -
Package Strip
Product Status Not For New Designs
Frequency 76MHz ~ 108MHz
Sensitivity -
Data Rate (Max) -
Modulation or Protocol FM
Applications General Purpose
Current - Receiving 21.1mA
Data Interface I²C, SPI
Memory Size -
Antenna Connector PCB, Surface Mount
Features -
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Standard Package 100 pcs
Win Source Part Number 1383428-SI4709-C-GM
Ultra Librarian 3D Model Ultra Librarian SI4709-C-GM CAD Model

Description

The SI4709-C-GM is an FM RF receiver designed for general purpose applications. It operates in the frequency range of 76MHz to 108MHz and has an antenna connector for PCB surface mounting.

  • Frequency Range: 76MHz to 108MHz
  • Antenna Connector: PCB, Surface Mount
  • Data Interfaces: I²C, SPI
  • Voltage Supply: 2.7V to 5.5V
  • Current Consumption: 21.1mA (Receiving)
  • Mounting Type: Surface Mount
  • Package: 16-UFQFN Exposed Pad
  • Lifecycle Status: Not for New Designs
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)

You May Also Be Interested in

STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3592 $61.0288
33+ $3.5768 $118.0344
50+ $3.4652 $173.2600
69+ $3.3534 $231.3846
90+ $3.2415 $291.7350
120+ $2.9062 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,718 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess