EN
  • EN
  • DE

GS1011MIE13

Part No GS1011MIE13
Manufacturer GainSpan Corporation
Catalog RF Receivers
Description GS1011M Series 2.4 - 2.497 GHz 8 dbm Wi-F Module w/ External Antenna (u.FL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Data Rate 11 Mbps
Frequency 2.4 GHz
Interface I2C, SPI, UART
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1149171-GS1011MIE13
Categories RF Receivers
Manufacturer GainSpan Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1011MIE13 CAD Model

Description

The GS1011MIE13 is an RF receiver with a frequency of 2.4 GHz and a data rate of 11 Mbps.

  • Frequency: 2.4 GHz
  • Data Rate: 11 Mbps
  • Interface: I2C, SPI, and UART
  • Manufacturer: GainSpan Corporation
  • Supply and Demand Status: limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2841 $62.5682
4+ $25.6690 $102.6760
7+ $24.8668 $174.0676
9+ $24.0647 $216.5823
11+ $23.2625 $255.8875
15+ $20.8561 $312.8415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess