EN
  • EN
  • DE
  • IT

ATZB-X0-256-3-0-CR

Part No ATZB-X0-256-3-0-CR
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Serial Interfaces ISP, JTAG, SPI, UART, USART
Antenna Type Integrated, Chip
Utilized IC / Part AT86RF233
Memory Size 256kB Flash, 4kB EEPROM, 16kB SRAM
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 6.1mA ~ 17mA
Current - Transmitting 5.6mA ~ 20.5mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809645-ATZB-X0-256-3-0-CR
Ultra Librarian 3D Model Ultra Librarian ATZB-X0-256-3-0-CR CAD Model

Description

Microchip Technology ATZB-X0-256-3-0-CR Product Overview

The ATZB-X0-256-3-0-CR is a sophisticated and versatile radio module from Microchip Technology, designed to facilitate seamless wireless communication in a variety of applications. This module is a part of the Microchip's wireless solutions that cater to the growing demand for reliable and efficient IoT (Internet of Things) devices.

Key Features

  • Integrated Chipset: The module integrates an ATmega256RFR2 microcontroller which combines the industry-leading AVR microcontroller and a 2.4 GHz RF transceiver. This combination allows for excellent computational capability and robust wireless communication.
  • Wireless Connectivity: It operates in the ISM (Industrial, Scientific, and Medical) 2.4 GHz frequency band and supports the IEEE 802.15.4 standard, making it ideal for ZigBee or Thread-based networks, as well as proprietary wireless protocols.
  • Compact Design: The compact form factor of this module, with dimensions of 24.5 x 30.5 mm, makes it an excellent choice for applications where space is at a premium.
  • Low Power Consumption: Designed for energy efficiency, the ATZB-X0-256-3-0-CR is suitable for battery-powered devices, ensuring a longer operational lifespan and reduced maintenance.
  • Easy Integration: With its integrated antenna and pre-certified radio regulatory approvals, this module reduces development time and cost by simplifying the hardware design process and eliminating the need for additional RF expertise.
  • Security: The module includes hardware security features to ensure secure data communication, which is crucial for IoT applications that handle sensitive information.

Applications

The ATZB-X0-256-3-0-CR is ideal for a range of applications, including:

  • Home and building automation
  • Industrial control systems
  • Wireless sensor networks
  • Smart lighting systems
  • Healthcare monitoring devices

With its robust feature set, the ATZB-X0-256-3-0-CR from Microchip Technology offers a powerful solution for developers looking to build advanced wireless systems with minimal effort. Its combination of integrated hardware, compact size, and ease of use makes it a compelling choice for innovators in the IoT space.

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess