EN
  • EN
  • DE

MICRF005YM TR

Part No MICRF005YM TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR OOK 800MHZ-1GHZ 14SOIC  /  series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 800MHz ~ 1GHz
Sensitivity -84dBm
Data Rate (Max) 115Kbps
Modulation or Protocol OOK
Applications Wireless Game Controllers
Current - Receiving 10mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Voltage - Supply 4.75V ~ 5.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names MICRF005YM TR-ND,MICRF005YMTR
Standard Package 2,500
Win Source Part Number 1153030-MICRF005YM TR
Ultra Librarian 3D Model Ultra Librarian MICRF005YM TR CAD Model

Description

The MICRF005YM TR from Microchip Technology is a sophisticated QwikRadio® UHF ASK/FSK Transmitter designed to cater to a wide array of wireless applications. Known for its high performance and reliability, this transmitter is an ideal choice for systems operating within the 300 MHz to 450 MHz frequency range.

Key Features

  • Frequency Range: The MICRF005YM TR operates efficiently across the UHF spectrum from 300 MHz to 450 MHz, making it versatile for various communication protocols and applications.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in the design of communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this transmitter is an excellent choice for battery-powered devices, ensuring longer operation times and reduced maintenance.
  • Output Power: The device can deliver an adjustable output power up to +10 dBm, allowing for optimal range and signal strength based on the application's requirements.
  • Data Rate: It is capable of handling data rates up to 100 kbps, which is suitable for a variety of low-power wireless data communication systems.

Applications

The MICRF005YM TR is a versatile component that can be used in a variety of applications, including:

  • Remote control systems
  • Garage door openers
  • Home security and alarm systems
  • Keyless entry systems
  • Telemetry and RFID systems
  • Wireless sensor networks

Technical Specifications

Parameter Value Supply Voltage 2.1V to 3.6V Operating Temperature -40°C to +85°C Package 8-pin SOIC (Small Outline Integrated Circuit)

With its robust feature set, the MICRF005YM TR is a go-to component for developers and engineers looking to integrate reliable wireless communication into their designs. The transmitter's compact form factor and ease of integration make it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess