EN
  • EN
  • DE

CYW43570KFFBG

Part No CYW43570KFFBG
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11ac, Bluetooth v4.1 +EDR
Modulation 4DQPSK, 8DPSK, GFSK
Frequency 2.4GHz, 5GHz
Power - Output 20dBm
Sensitivity -99dBm
Memory Size 668kB ROM, 200KB RAM
Serial Interfaces I²S, JTAG, SPI, UART, USB
GPIO 16
Voltage - Supply 3.3V
Current - Receiving 79mA ~ 220mA
Current - Transmitting 250mA ~ 620mA
Temperature Range - Operating 0°C ~ 60°C
Mounting SMD (SMT)
Package / Case 254-TFBGA, FCBGA
Supplier Device Package 254-FCBGA (10x10)
Base Product Number CYW43570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names BCM43570KFFBG,CYW43570KFFBGINACTIVE,CYW43570KFFBG-ND
Standard Package 168
Win Source Part Number 1154791-CYW43570KFFBG
Ultra Librarian 3D Model Ultra Librarian CYW43570KFFBG CAD Model

Description

The CYW43570KFFBG is an RF transceiver IC that belongs to the RF/IF and RFID category.

  • Category: RF/IF and RFID
  • Type: TxRx + MCU
  • Package: Tray
  • Standard Package: 168
  • Mounting Type: SMD (SMT)
  • Frequency: 2.4GHz and 5GHz
  • Protocols: 802.11ac and Bluetooth v4.1 +EDR
  • Memory Size: 668kB ROM and 200KB RAM
  • Power Output: 20dBm
  • Sensitivity: -99dBm
  • Current Consumption (Receiving): 79mA to 220mA
  • RF Family/Standard: Bluetooth, WiFi
  • Modulation: 4DQPSK, 8DPSK, GFSK
  • Serial Interfaces: I²S, JTAG, SPI, UART, USB
  • Number of GPIOs: 16
  • Current Consumption (Transmitting): 250mA to 620mA
  • Voltage Supply: 3.3V
  • Package/Case: 254-TFBGA, FCBGA

You May Also Be Interested in

Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess