EN
  • EN
  • DE

BGS1-E Rel.2

Part No BGS1-E Rel.2
Manufacturer Thales DIS (formerly Gemalto)
Catalog RF Transceiver Modules
Description RF TXRX MOD CELL GSM 2G EU SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 23 Weeks
Features Transceiver Module
Manufacturer Thales DIS (formerly Gemalto)
Series Cinterion BGS1
Package Reel - TR
Family Name BGS1
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 2213-BGS1-EREL.2TR, L30960N4810A200, 2213-BGS1-EREL.2DKR, L30960-N4810-A200, 2213-L30960-N4810-A200TR-ND, 2213-L30960-N4810-A200DKR-ND, 2213-L30960-N4810-A200CT-ND, 2213-BGS1-EREL.2CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876542-BGS1-E Rel.2
Ultra Librarian 3D Model Ultra Librarian BGS1-E Rel.2 CAD Model

Description

The Thales DIS (formerly Gemalto) Cinterion BGS1 transceiver module is a high-performance device designed for RF/IF and RFID applications.

  • Package: reel - TR
  • Family Name: BGS1
  • ECCN: 5A992C
  • Popularity: medium
  • Estimated Production Lead Time: 23 weeks
  • MSL Level: 4 (72 Hours)
  • Supply and Demand Status: limited
  • Quantity per Package: 500
  • Reliability: It is a highly reliable and efficient device that can be used in various applications.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $224.0863
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1485 $55.7425
11+ $9.1475 $100.6225
17+ $8.8617 $150.6489
24+ $8.5758 $205.8192
31+ $8.2899 $256.9869
41+ $7.4324 $304.7284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess