Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency 10MHz ~ 26.5GHz
P1dB 19.9dBm
Gain 17.9dB
Noise Figure 9.2dB
RF Type 5G, Radar
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 85mA
Test Frequency 10MHz
Grade -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian LVA-273PN+ CAD Model

Description

RF Amplifier IC 5G, Radar 10MHz ~ 26.5GHz 24-QFN (4x4)

You May Also Be Interested in

Broadcom Limited
Power Amplifier Module | IC RF AMP LTE 10SMD
Lowest to $3.0322
ECAD model for ACPM-9013-TR1
Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
Ampleon USA Inc.
RF Amplifier IC 3.4GHz ~ 3.8GHz OMP-400-8G-1
Need more? Email Us
ECAD model for BLM10D3438-70ABGYZ
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $122.2782
ECAD model for MWIC930NR1
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
BeRex Corporation
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 50MHz ~ 6GHz SOT-89-3
Need more? Email Us
ECAD model for BL022A
Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3009 $78.3009
2+ $75.8540 $151.7080
3+ $73.4071 $220.2213
4+ $70.9602 $283.8408
5+ $63.6195 $318.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 138 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention