EN
  • EN
  • DE

ATSAMA5D27C-CNRVAO

Part No ATSAMA5D27C-CNRVAO
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D2 500MHZ 289LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR2, DDR3, DDR3L, LPDDR1, LPDDR2, LPDDR3, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-LFBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 964414-ATSAMA5D27C-CNRVAO
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27C-CNRVAO CAD Model

Description

Microchip Technology's ATSAMA5D27C-CNRVAO

The ATSAMA5D27C-CNRVAO is a high-performance, ultra-low-power microprocessor unit (MPU) from Microchip Technology's SAMA5 series, tailored for industrial and consumer applications requiring extensive connectivity, rich user interfaces, and robust security features.

Core Features

  • Processing Power: At its core, the ATSAMA5D27C-CNRVAO boasts an ARM Cortex-A5 processor with a maximum speed of 500 MHz, providing a balance between high performance and power efficiency.
  • Memory: The MPU includes a 128 KB of L2 cache and supports multiple external DDR2/DDR3/LPDDR3 memory interfaces, along with a wide range of other high-speed interfaces for expanded capabilities.
  • Advanced Security: Security is a priority for this MPU, featuring a secure boot, hardware crypto accelerators, and tamper detection pins to protect against physical and logical attacks.

Connectivity and Interfaces

The ATSAMA5D27C-CNRVAO offers an array of connectivity options:

  • Gigabit Ethernet MAC with IEEE1588 support for precise time-stamping.
  • High-speed USB ports including USB host and device interfaces.
  • Multiple serial communication interfaces such as SPI, I2C, UART, and CAN.

Graphics and Display

With integrated graphics and video capabilities, this MPU can handle multiple layers of graphics and text overlay, as well as resistive touch screen support, making it ideal for human-machine interface (HMI) applications.

Energy Efficiency

The ATSAMA5D27C-CNRVAO is designed with energy efficiency in mind, featuring low-power modes and a battery backup mode for real-time clock and backup registers, ensuring minimal power consumption during idle periods.

Applications

Its versatile feature set makes it suitable for a wide range of applications, including industrial automation, smart energy management, health and fitness systems, and smart home devices.

Development Support

Microchip Technology provides extensive development support for the ATSAMA5D27C-CNRVAO, including software and hardware tools, detailed documentation, and a strong community forum for developers.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess