EN
  • EN
  • DE

MT29F1G16ABBEAH4-IT:E TR

Part No MT29F1G16ABBEAH4-IT:E TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 1GBIT 25NS 63VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 1Gb (64M x 16)
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 63-VFBGA
Manufacturer Package 63-VFBGA
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 789924-MT29F1G16ABBEAH4-IT:E TR
Ultra Librarian 3D Model Ultra Librarian MT29F1G16ABBEAH4-IT:E TR CAD Model

Description

The MT29F1G16ABBEAH4-IT:E TR is a 1Gb NAND Flash memory device manufactured by Micron Technology Inc. It is designed for high-density storage in embedded systems, mobile devices, and solid-state drives (SSDs).

Applications:

  • Solid-State Drives (SSDs)
  • Mobile Phones
  • Tablets
  • Embedded Systems
  • USB Flash Drives

Features:

  • 1Gb Density: Provides high-capacity storage in a compact package.
  • NAND Flash Technology: Offers non-volatile storage with fast read and write speeds.
  • ONFI Interface: Enables high-speed data transfer with host controllers.
  • Error Correction Code (ECC): Ensures data integrity and reliability.
  • Small Form Factor: Allows for integration into space-constrained devices.

Benefits:

  • Increased Storage Capacity: Provides ample storage space for data and applications.
  • Fast Performance: Enables quick boot times and application loading.
  • Data Reliability: ECC protects against data corruption and ensures long-term storage integrity.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Enhanced System Responsiveness: Fast access times improve overall system performance.

Specifications:

The MT29F1G16ABBEAH4-IT:E TR has a density of 1Gb. It uses a NAND Flash memory technology. It features an ONFI interface for data transfer. The supply voltage is 3.3V. It is available in a TSOP-48 package. The operating temperature range is -25°C to +85°C. It supports error correction code (ECC) for data integrity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess