EN
  • EN
  • DE

SST26VF016-80-5I-QAE

Part No SST26VF016-80-5I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 80MHZ 8WSON / NOR Flash Serial 3.3V 16M-bit 6ns 8-Pin WSON EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST26 SQI
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Clock Frequency 80MHz
Write Cycle Time - Word, Page 1.5ms
Memory Interface SPI - Quad I/O
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON
Win Source Part Number 795466-SST26VF016-80-5I-QAE
Popularity Medium
Supply and Demand Status Limited
Family Name SST26VF016
Introduction Date February 02, 2005
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SST26VF016-80-5I-QAE CAD Model

Description

Microchip Technology SST26VF016-80-5I-QAE Flash Memory

The SST26VF016-80-5I-QAE is a high-performance, 16-Mbit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of embedded systems. This memory product is part of Microchip's SuperFlash® family, which is renowned for its high endurance and low power consumption, making it an ideal choice for energy-sensitive applications.

Featuring a flexible 4-byte addressable, SPI-compatible serial interface, the SST26VF016-80-5I-QAE allows for efficient integration into various microcontroller-based systems. The device operates at a wide voltage range of 2.7V to 3.6V, and its 80 MHz clock frequency enables fast data transfer rates, which are crucial for applications requiring quick access to code and data.

One of the standout features of the SST26VF016-80-5I-QAE is its sector and block erase capabilities. The memory is organized into uniform 4 KB sectors and 64 KB blocks, providing designers with flexibility in data management and ensuring minimal disruption during write operations. Additionally, the device supports full-chip erase, which can be useful for applications that need to quickly repurpose the storage space.

Endurance and reliability are key considerations in memory devices, and the SST26VF016-80-5I-QAE excels in both. It offers up to 100,000 erase/write cycles per sector and data retention of a minimum of 20 years, ensuring the longevity and durability of the stored data. Furthermore, the device is equipped with a built-in write protection mechanism to prevent accidental data corruption during power transitions or system malfunctions.

The SST26VF016-80-5I-QAE also features a hold pin (HOLD#), which can be used to pause serial communication without resetting the clocking sequence, allowing for more efficient operation in complex multi-device systems. The device is packaged in an 8-contact WDFN (6x5 mm) package, which is suitable for space-constrained applications.

In conclusion, the SST26VF016-80-5I-QAE from Microchip Technology is a robust and versatile Flash memory solution that meets the demands of modern electronic systems with its high-speed performance, reliability, and design flexibility.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess