EN
  • EN
  • DE

P89LPC901FD

Part No P89LPC901FD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234956-P89LPC901FD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P89LPC901FD CAD Model

Description

NXP P89LPC901FD Microcontroller

The NXP P89LPC901FD is a highly integrated microcontroller that is part of NXP's 89LPC900 series, designed for low-power and high-performance applications. This 8-bit microcontroller is based on a high-performance processor architecture that operates with a two-clock per machine cycle core, enabling it to achieve up to six times the throughput of standard 8051 devices.

The P89LPC901FD boasts a wide range of features that make it suitable for a variety of applications. It is equipped with 1 KB of flash memory, which provides ample space for small to medium-sized applications and supports in-system programming (ISP) for easy firmware updates. Additionally, the device includes 64 bytes of RAM, allowing for efficient data manipulation and storage.

One of the standout features of the P89LPC901FD is its low power consumption, which is critical for battery-powered and portable devices. The microcontroller supports multiple low-power modes, including Idle and Power-down modes, to further reduce power consumption when the device is not in active use.

The device is also equipped with a variety of on-chip peripherals, including a 7-bit ADC (Analog to Digital Converter) with eight multiplexed inputs, two 16-bit timers, and a UART (Universal Asynchronous Receiver/Transmitter) for serial communication. These integrated peripherals reduce the need for external components, saving both space and cost.

For design flexibility, the P89LPC901FD provides a wide operating voltage range from 2.4V to 3.6V and includes an on-chip oscillator that can be configured for various frequencies, eliminating the need for an external crystal. It also features a high level of I/O port flexibility, with up to 15 general-purpose I/O pins that can be programmed to meet the specific needs of the application.

In summary, the NXP P89LPC901FD microcontroller is a versatile and efficient solution for designers who require a compact, low-power, and feature-rich microcontroller for their embedded systems. Its robust feature set and ease of use make it an excellent choice for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess