EN
  • EN
  • DE

ATMXT225TD-AB

Part No ATMXT225TD-AB
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026560-ATMXT225TD-AB
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT225TD-AB CAD Model

Description

The ATMXT225TD-AB is a sophisticated touch controller from Microchip Technology, designed to deliver high-performance touch sensing capabilities for a wide range of applications. This device is part of the maXTouch® T series, which is renowned for its advanced touch technologies that offer superior touch interface solutions for touchscreen-enabled devices.

Key Features and Benefits:

  • maXTouch® Controller: Utilizes Microchip’s proprietary maXTouch® technology to provide a responsive and intuitive touch experience.
  • Highly Integrated Solution: Combines a touch sensor interface, power management, and communication interface all into a single chip, simplifying design and reducing the bill of materials.
  • Support for Multiple Touch Points: Capable of detecting and processing multiple touch points simultaneously, which is crucial for modern multi-touch applications.
  • Advanced Noise Suppression: Features Microchip’s advanced algorithms for noise suppression, ensuring reliable touch performance even in noisy environments.
  • Low Power Consumption: Optimized for low power operation, which helps extend battery life in portable devices.
  • Flexible Communication: Supports I2C and SPI communication interfaces, offering flexibility in connecting with a host processor.
  • Adaptive Sensing Technology: Capable of dynamically adjusting touch sensing parameters to adapt to different operating conditions and environments.
  • Robust Design: Designed to operate effectively even with thick cover lenses, and is immune to water and other contaminants on the screen.

Applications:

The ATMXT225TD-AB touch controller is ideal for a variety of applications that require reliable and precise touch input. It is particularly well-suited for:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Portable Consumer Electronics

With its combination of performance, integration, and efficiency, the ATMXT225TD-AB from Microchip Technology stands out as a premier choice for designers looking to incorporate a touch interface into their next-generation devices.

You May Also Be Interested in

Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess