EN
  • EN
  • DE
  • IT

LPC2921FBD100

Part No LPC2921FBD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM9 microcontroller with CAN, LIN, and USB device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204163-LPC2921FBD100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2921FBD100 CAD Model

Description

NXP LPC2921FBD100 Microcontroller

The LPC2921FBD100 is a high-performance, 32-bit microcontroller from NXP Semiconductors, designed for embedded applications that require a blend of low power consumption and advanced features. This microcontroller is part of NXP's LPC2900 family, which is known for its innovative approach to system control and signal processing tasks.

At the heart of the LPC2921FBD100 is an ARM926EJ-S core, which operates at speeds of up to 100 MHz. This core provides a robust platform for complex computations and supports the ARM Jazelle technology, enabling efficient execution of Java bytecode. With its 256 KB of embedded high-speed flash memory, this microcontroller offers ample space for application code and data storage, while its 16 KB of SRAM ensures smooth and efficient operation for real-time tasks.

The LPC2921FBD100 is equipped with a variety of peripherals and interfaces to support a wide range of applications. These include:

  • Multiple serial communication interfaces such as UART, SPI, I2C, and CAN, allowing for versatile connectivity options with other devices and systems.
  • A 10/100 Ethernet MAC for networked applications, making it ideal for IoT devices and smart network control systems.
  • An external memory controller that supports both SDRAM and static memories, enabling the expansion of memory resources if required.
  • Multiple timers, PWM units, and an RTC for precise time management and control.
  • Analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.

For enhanced security, the LPC2921FBD100 incorporates a unique identifier for each chip, which can be used for encryption and authentication purposes. Additionally, it features a memory protection unit (MPU) that enhances the reliability and safety of the system by preventing unauthorized memory access.

Designed with power efficiency in mind, the LPC2921FBD100 offers various power-saving modes, allowing developers to optimize the power consumption for battery-powered or energy-sensitive applications.

Overall, the LPC2921FBD100 from NXP is a versatile and powerful microcontroller that is well-suited for a wide range of industrial, networking, and consumer electronics applications. Its combination of processing power, memory capabilities, and rich peripheral set makes it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess