EN
  • EN
  • DE

LB1836MEVB

Part No LB1836MEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LB1836M  /  LB1836M Motor Controller/Driver, Stepper Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver, Stepper
Utilized IC / Part LB1836M
Supplied Contents Board(s)
Base Product Number LB1836
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names LB1836MEVBOS
Standard Package 1
Win Source Part Number 958048-LB1836MEVB
Ultra Librarian 3D Model Ultra Librarian LB1836MEVB CAD Model

Description

The LB1836MEVB from ON Semiconductor is a versatile and efficient motor driver solution designed to cater to a wide range of applications requiring low-voltage and low-power motor control. This motor driver is particularly well-suited for portable devices, home appliances, and office automation equipment, where it can drive both DC and stepper motors with precision and reliability.

Key Features

  • Low-Voltage Operation: The LB1836MEVB operates at a voltage range of 2.5V to 9V, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Dual H-Bridge: Equipped with a dual H-Bridge, the LB1836MEVB can control two DC motors or one stepper motor, providing flexibility in application design.
  • Low Saturation Voltage: It features a low saturation voltage, which reduces power loss and improves overall efficiency during operation.
  • Output Current Capacity: The device can deliver an output current of up to 400 mA per channel, ensuring robust performance for a range of motor sizes.
  • Thermal Shutdown Function: Safety is a priority with the LB1836MEVB, which includes a thermal shutdown function to protect the device from overheating.

Applications

  • Portable electronic devices
  • Battery-powered toys
  • Home appliances
  • Office automation machines
  • Small industrial equipment

Technical Specifications

Parameter Value Operating Voltage Range 2.5V to 9V Output Current (per channel) 400 mA Package SSOP-B24 Operating Temperature -20°C to +85°C

The LB1836MEVB from ON Semiconductor is a highly integrated motor driver that combines performance, efficiency, and versatility in a compact package, making it an excellent choice for designers looking to optimize their motor control applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess