EN
  • EN
  • DE

SLG46140V-DIP

Part No SLG46140V-DIP
Manufacturer Dialog Semiconductor GmbH
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description 20-PIN DIP PROTO BOARD SLG46140 / SLG46140 series CPLD Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Dialog Semiconductor GmbH
Series GreenPAK™
Package Bulk
Type CPLD
For Use With/Related Products SLG46140
Contents Board(s)
Base Product Number SLG46140
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 980565-SLG46140V-DIP
Ultra Librarian 3D Model Ultra Librarian SLG46140V-DIP CAD Model

Description

The Dialog Semiconductor GmbH is a development board, kit, programmer electronic component.

  • Series: GreenPAK™
  • Win Source Part Number: 980565-SLG46140V-DIP
  • Type: CPLD
  • Package: Bulk
  • Use with/Related Products: SLG46140
  • Standard Package: 1
  • HTSUS: 0000.00.0000
  • Programming Environment: Not specified
  • Interconnect System: -

You May Also Be Interested in

Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46533 / SLG46533 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT ISPMACH 4256ZE / LC4256ZE-5TN144C series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ ZCU104 P
Need more? Email Us
Amd
KRIA KV260 VISION AI STARTER ED
Lowest to $636.3636
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess