Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Telecom Circuit
Interface PHY, Serial, UTOPIA
Number of Circuits 1
Voltage - Supply 2.37V ~ 2.63V, 3.04V ~ 3.47V, 3.14V ~ 3.56V
Current - Supply 119mA
Power (Watts) 670 mW
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-stPBGA (15x15)
Base Product Number PM5384
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 277866-PM5384-NGI
Ultra Librarian 3D Model Ultra Librarian PM5384-NGI CAD Model

Description

The PM5384-NGI is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of high-performance data communication systems, offering a robust feature set that ensures reliability, efficiency, and versatility in a wide range of applications.

Key Features

  • High-Speed Interfaces: The PM5384-NGI is equipped with high-speed serial interfaces suitable for advanced communication protocols, ensuring fast data transfer rates and compatibility with modern networking standards.
  • Low Power Consumption: Designed with energy efficiency in mind, this product maintains a low power profile, reducing operational costs and contributing to the development of green technology solutions.
  • Advanced Security: Security is a top priority, and the PM5384-NGI incorporates advanced security features to protect against unauthorized access and ensure data integrity in sensitive applications.
  • Scalability: The product offers excellent scalability, allowing for seamless integration into systems of varying sizes and complexities, from small-scale projects to large, enterprise-level deployments.
  • Reliability: Microchip Technology's commitment to quality ensures that the PM5384-NGI is a reliable component that will perform consistently under a wide range of environmental and operational conditions.

Applications

The versatility of the PM5384-NGI makes it ideal for various applications, including:

  • Telecommunications equipment
  • Data center networking
  • Enterprise networking systems
  • High-speed data acquisition and processing
  • Industrial automation and control systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product documentation available from Microchip Technology. This will provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the PM5384-NGI into their projects.

With the PM5384-NGI, Microchip Technology continues to deliver innovative solutions that drive the future of smart, connected, and secure technologies.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
Microchip Technology
IC TELECOM INTERFACE 160BGA
Need more? Email Us
ECAD model for MT90826AG
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.7079 $82.8316
8+ $16.9914 $135.9312
12+ $16.4597 $197.5164
17+ $15.9294 $270.7998
22+ $15.3978 $338.7516
29+ $13.8053 $400.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,330 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention