Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842350-WM8974CGEFL
Ultra Librarian 3D Model Ultra Librarian WM8974CGEFL CAD Model

Description

The WM8974CGEFL is a high-performance, low-power stereo codec designed by Wolfson Microelectronics (now Cirrus Logic). It is intended for portable audio applications such as smartphones, tablets, and portable media players. This codec integrates a stereo ADC and DAC, along with headphone and speaker drivers, offering a complete audio solution in a single chip. The WM8974CGEFL is characterized by its excellent audio quality, low power consumption, and small footprint.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • Voice recorders

Features:

  • Stereo ADC and DAC
  • Integrated headphone and speaker drivers
  • Low power consumption
  • Digital audio processing (DSP) capabilities
  • Microphone pre-amplifier with bias
  • I2S/PCM interface
  • Flexible clocking options
  • Compact package size

Benefits:

  • Superior Audio Quality: Delivers high-fidelity audio reproduction for an enhanced listening experience.
  • Extended Battery Life: Optimized for low power consumption, extending the battery life of portable devices.
  • Compact Design: The small package size allows for easy integration into space-constrained devices.
  • Enhanced Audio Customization: Digital audio processing capabilities enable manufacturers to tailor the audio output to their specific requirements.
  • Simplified Audio Input: The integrated microphone pre-amplifier with bias simplifies microphone connectivity.

The integrated DSP allows for advanced audio processing functions such as equalization, noise reduction, and dynamic range compression. These features enhance the audio quality and improve the listening experience in various environments. The codec also supports various microphone types, including electret and MEMS microphones. The I2S/PCM interface provides a standard connection to digital audio processors and other audio components. The flexible clocking options allow for seamless integration into various system architectures.

The WM8974CGEFL includes a comprehensive set of power management features to minimize power consumption. These features include dynamic power scaling, which adjusts the power consumption based on the audio activity. The codec also supports various low-power modes, such as sleep and deep sleep, to minimize power consumption when the device is not actively playing audio. The device is controlled via a serial interface, allowing for configuration of various parameters, such as gain, volume, and audio processing settings.

You May Also Be Interested in

Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4636 $58.5440
85+ $1.3710 $116.5350
130+ $1.3247 $172.2110
185+ $1.2320 $227.9200
240+ $1.1857 $284.5680
295+ $1.1394 $336.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention