EN
  • EN
  • DE

PIC16HV785T-I/SS

Part No PIC16HV785T-I/SS
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000011-PIC16HV785T-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Core Processor PIC
Speed 20MHz
Core Size 8-Bit
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Operating Temperature Range -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian PIC16HV785T-I/SS CAD Model

Description

Microchip Technology's PIC16HV785T-I/SS Microcontroller

The PIC16HV785T-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to operate with an enhanced mid-range architecture. This particular model comes in a compact SSOP-20 (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications, while offering robust features for a wide range of embedded systems.

Key Features:

  • High-Voltage Operation: As suggested by the 'HV' in its name, this microcontroller can operate directly from a high-voltage supply (up to 15V), eliminating the need for external voltage regulators in certain applications.
  • Enhanced Flash Memory: It comes with 3.5KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM and EEPROM: The device includes 128 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile data storage, which is essential for applications that require data retention between power cycles.
  • Rich Peripheral Set: This microcontroller boasts a comprehensive set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, a Capture/Compare/PWM (CCP) module, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs).
  • Flexible Oscillator Options: The PIC16HV785T-I/SS supports various oscillator configurations, including an internal oscillator block with eight selectable frequencies, providing flexibility in choosing the right clock source for your application.
  • Low Power Consumption: It features several power-saving modes, such as Idle and Power-down modes, which help in extending battery life in portable devices.

Applications:

The microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Smart sensors
  • Home appliances

With its robust feature set and high-voltage capability, the PIC16HV785T-I/SS from Microchip Technology is a versatile microcontroller choice for engineers and designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Maxim Integrated
MODULE PERIPHERAL FOR MAX31855 / MAX31855 Thermal Management Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
M/A-Com Technology Solutions
Oscillator VCO 6100MHz to 7000MHz 5V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess