EN
  • EN
  • DE

ATMXT1536E-M-CUR

Part No ATMXT1536E-M-CUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number ATMXT1536
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 497599-ATMXT1536E-M-CUR
Ultra Librarian 3D Model Ultra Librarian ATMXT1536E-M-CUR CAD Model

Description

The ATMXT1536E-M-CUR is a sophisticated touch controller from Microchip Technology, designed to elevate the interactive experience of modern touch-based devices. This advanced controller is part of Microchip's maXTouch® E series, which is renowned for its high performance and reliability in touch interface solutions.

Key Features

  • High Integration: The ATMXT1536E-M-CUR is a highly integrated solution that simplifies the design process for touch interfaces. It supports up to 16 touch inputs, making it suitable for a variety of applications including smartphones, tablets, and other touch-enabled devices.
  • Advanced Noise Suppression: With Microchip's proprietary technology, this controller offers excellent noise suppression capabilities, ensuring precise and smooth touch performance even in noisy environments.
  • Power Efficiency: The device is designed with power efficiency in mind, featuring low-power modes that help to extend battery life in portable applications.
  • Robust Moisture Performance: The ATMXT1536E-M-CUR can operate effectively even in the presence of moisture, making it a reliable choice for devices that may be used in various environmental conditions.
  • Flexible Communication: It offers a range of communication interfaces, including I2C and SPI, allowing for easy integration with a host processor.

Applications

The versatility of the ATMXT1536E-M-CUR makes it an ideal touch controller for a wide range of applications. It's particularly well-suited for:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Personal Electronics with Touch Interfaces

In summary, the Microchip ATMXT1536E-M-CUR stands out as a premium choice for designers looking to implement a touch interface with high reliability, responsiveness, and advanced features. Its integration of cutting-edge touch technology ensures that end-users enjoy a seamless and intuitive touch experience.

You May Also Be Interested in

Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess